The I-Series four-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
Toggle Switches 15 A 4PST OFF-NONE-ON
CARLINGSWITCH, IK254-73, TOGGLE SWITCH,STRAIGHT,4PST
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | IK254-73 | 70131557 | IK254-73 | 37868359 |
| Product Name | Switches - Toggle Switches | Switch,4PST,ON-NONE-OFF,SCREW TerminalS | Toggle Switches | Toggle Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | Off-None-On | ||
| Pole & Throw Specifications | 4PDT | 4PST |