Toggle Switch 4PDT Panel Mount
SWITCH, TOGGLE, 4PDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:I Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH, TOGGLE, 4PDT, 15A, 250V, SWITCH OPERATION:ON-ON, CONTACT CONFIGURATION:4PST, ILLUMINATION:NON ILLUMINATED, PRODUCT RANGE:I SERIES, CONTACT CURRENT MAX:15A, SWITCH MOUNTING:-, CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
The I-Series four-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
SWITCH TOGGLE 4PDT 15A 125V
Toggle Switches 15 A 4PST ON-NONE-ON
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1269-ND | 8811429 | 73K0995 | 17862260 | 70131559 | IL251-73 | IL251-73 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, 4Pdt, 15A, 250V; Switch Operation Carling Technologies | Toggle Switch | Switch,4PDT,ON-NONE-ON,SPADE TerminalS | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Maintained | ||||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||||
| Pole & Throw Specifications | 4PDT | 4PST | 4PDT | 4PDT |