Toggle Switch 3PST Panel Mount
SWITCH TOGGLE 3PST 15A 125V
Toggle Switches 3PST ON NONE ON OFF-NONE-ON
The H-Series three-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
SWITCH, TOGGLE, 3PST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:H Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1085-ND | 8811378 | HK254-73 | HK254-73 | 70131548 | 74K2460 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch,3PST,ON-NONE-OFF,SCREW TerminalS | Switch, Toggle, 3Pst, 15A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | 3PST | 3PST | 3PST | 3PST |