SWITCH, TOGGLE, SPDT, 15A, 125V; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Illumin
Toggle Switches ILLUM TOGGLE SWITCH SPDT, 15A, 250V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 05R6320 | LT-1511-115-012 | LT-1511-115-012 |
| Product Name | Switch, Toggle, Spdt, 15A, 125V; Switch Operation Carling Technologies | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Single Throw; SPST | |
| Standards / Compliances | RoHS | RoHS | |
| Features | Illuminated | Illuminated |