Toggle Switches 15 A 4PDT ON-OFF-ON
SWITCH, TOGGLE, 4PDT, 15A, 250V; Switch Operation:On-Off-On;
The I-Series four-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-IM254-73-ND | IM254-73 | 73K0997 | 70131563 | IM254-73 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, 4Pdt, 15A, 250V; Switch Operation Carling Technologies | Switch,4PDT,ON-OFF-ON,SCREW TerminalS | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | 4PDT | 4PST | 4PDT | 4PDT |