The I-Series four-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
IK25073 ROHS COMPLIANT: YES
Toggle Switches 4PST ON NONE ON OFF-NONE-ON
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 70131555 | 89F5508 | IK250-73 | IK250-73 |
| Product Name | Switch,4PST,ON-NONE-OFF,Solder TerminalS | Ik25073 Rohs Compliant Carling Technologies | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Off-None-On | On-Off | ||
| Pole & Throw Specifications | 4PST | 4PST | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | RoHS |