Toggle Switch 4PDT Panel Mount
The I-Series four-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
SWITCH TOGGLE 4PDT 15A 125V
Toggle Switches 15 A 4PDT ON-OFF-ON
SWITCH, TOGGLE, 4PDT, 15A, 250V; Switch Operation:On-Off-On;
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1270-ND | 8811439 | 70131562 | IM251-73 | IM251-73 | 80K5897 |
| Product Name | Toggle Switches | Toggle Switches | Switch,4PDT,ON-OFF-ON,SPADE TerminalS | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, 4Pdt, 15A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT |