Carling Technologies, Inc. Toggle Switches IM25B-73

Description
Toggle Switches 15A 4PDT ON-OFF-(ON)
Datasheet
Description
Toggle Switches 15A 4PDT ON-OFF-(ON)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
IM25B-73
Toggle Switches IM25B-73
Toggle Switches 15A 4PDT ON-OFF-(ON)

Toggle Switches 15A 4PDT ON-OFF-(ON)

Buy Now Datasheet
Switch, Toggle, 4Pdt, 15A, 250V; Switch Operation Carling Technologies - 93B2790 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 15A, 250V; Switch Operation Carling Technologies
93B2790
Switch, Toggle, 4Pdt, 15A, 250V; Switch Operation Carling Technologies 93B2790
SWITCH, TOGGLE, 4PDT, 15A, 250V; Switch Operation:(On)-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:I Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 15A, 250V; Switch Operation:(On)-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:I Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - IM25B-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
IM25B-73
Switches - Toggle Switches IM25B-73
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number IM25B-73 93B2790 IM25B-73
Product Name Toggle Switches Switch, Toggle, 4Pdt, 15A, 250V; Switch Operation Carling Technologies Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Terminal Type Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS
Current Rating 15 amps 15 amps 15 amps
Maintained Contact Switch Function ON/OFF ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1825138-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details