Carling Technologies, Inc. Switches - Rocker Switches L71B1AJ01-3AZAG-300

Description
Win Source Part Number: 1068500-L71B1AJ01-3A ZAG-300 Category: Switches>Rocker Switches Series: L Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 24 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 44.04mm x 22.02mm Circuit: DP3T Actuator Type: Concave (Curved) - Illuminated Electrical Life: 50,000 Cycles Illumination Voltage (Nominal): 24 VDC Illumination Type, Color: LED, Green Mechanical Life: 250,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): L70B1AD01-ARZ00-000; L72B1AJ01-3AZAC-300; L58E1S001-AZZ00-000; 7211J61Z3QE22; 7211J60Z3QE2; 7211J10Z3QE2; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCL-00000789,L71B1AJ 013AZAG300,432-L71B1 AJ01-3AZAG-300,FA1B0 1482522BBG
Request a Quote
Description
Win Source Part Number: 1068500-L71B1AJ01-3A ZAG-300 Category: Switches>Rocker Switches Series: L Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 24 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 44.04mm x 22.02mm Circuit: DP3T Actuator Type: Concave (Curved) - Illuminated Electrical Life: 50,000 Cycles Illumination Voltage (Nominal): 24 VDC Illumination Type, Color: LED, Green Mechanical Life: 250,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): L70B1AD01-ARZ00-000; L72B1AJ01-3AZAC-300; L58E1S001-AZZ00-000; 7211J61Z3QE22; 7211J60Z3QE2; 7211J10Z3QE2; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCL-00000789,L71B1AJ 013AZAG300,432-L71B1 AJ01-3AZAG-300,FA1B0 1482522BBG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1068500-L71B1AJ01-3AZAG-300 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1068500-L71B1AJ01-3AZAG-300
Switches - Rocker Switches 1068500-L71B1AJ01-3AZAG-300
Win Source Part Number: 1068500-L71B1AJ01-3A ZAG-300 Category: Switches>Rocker Switches Series: L Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 24 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 44.04mm x 22.02mm Circuit: DP3T Actuator Type: Concave (Curved) - Illuminated Electrical Life: 50,000 Cycles Illumination Voltage (Nominal): 24 VDC Illumination Type, Color: LED, Green Mechanical Life: 250,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): L70B1AD01-ARZ00-000; L72B1AJ01-3AZAC-300; L58E1S001-AZZ00-000; 7211J61Z3QE22; 7211J60Z3QE2; 7211J10Z3QE2; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCL-00000789,L71B1AJ 013AZAG300,432-L71B1 AJ01-3AZAG-300,FA1B0 1482522BBG

Win Source Part Number: 1068500-L71B1AJ01-3AZAG-300
Category: Switches>Rocker Switches
Series: L
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 24 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 44.04mm x 22.02mm
Circuit: DP3T
Actuator Type: Concave (Curved) - Illuminated
Electrical Life: 50,000 Cycles
Illumination Voltage (Nominal): 24 VDC
Illumination Type, Color: LED, Green
Mechanical Life: 250,000 Cycles
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): L70B1AD01-ARZ00-000; L72B1AJ01-3AZAC-300; L58E1S001-AZZ00-000; 7211J61Z3QE22; 7211J60Z3QE2; 7211J10Z3QE2;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 15A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: RCL-00000789,L71B1AJ013AZAG300,432-L71B1AJ01-3AZAG-300,FA1B01482522BBG

Buy Now
Switches - Rocker Switches L71B1AJ01-3AZAG-300
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1068500-L71B1AJ01-3AZAG-300 L71B1AJ01-3AZAG-300
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DP3T DP3T
Rocker Actuator Concave (Curved) - Illuminated
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center ON); Mom-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A11JP-JC - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers