Win Source Part Number: 1073464-HM251-73
Category: Switches>Toggle Switches
Series: *
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: 3PDT
Switch Function: On-Off-On
Actuator Type: Standard Round
Actuator Length: 17.45mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): 2-6437630-8; HL251-73; 659H/2; S32F; ST34RE00; ST34SE00; 7303SPCWZ3QEHM251-73
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: DG1B034620131C,HHH-4
The H-Series three-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
SWITCH, TOGGLE, 3PDT, 15A, 250V; Switch Operation:On-Off-On;
Toggle Switches 15 A 3PDT ON-OFF-ON
| DigiKey | Win Source Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-HM251-73-ND | 1073464-HM251-73 | 8811390 | HM251-73 | 70131553 | 73K0990 | HM251-73 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch,3PDT,ON-OFF-ON,SPADE TerminalS | Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Carling Technologies | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Maintained | ||||||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | ||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | 3PDT |