VAST STOCK CO., LIMITED Datasheets for Light Emitting Diodes (LED)

Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 75
Product Name Notes
High Power LEDs - Single Color Amber, 23.5lm
High Power LEDs - Single Color Amber, 26.8lm
High Power LEDs - Single Color Blue, 10.7lm
High Power LEDs - Single Color Blue, 13.9lm
High Power LEDs - Single Color Green 520-535nm 30.6lm @ 150mA
High Power LEDs - Single Color Green 520-535nm 35.2lm @ 150mA
High Power LEDs - Single Color Green, 26.8lm
High Power LEDs - Single Color Green, 30.6lm
High Power LEDs - Single Color Green, 35.2lm
High Power LEDs - Single Color Red 620-630nm 18.1lm @ 150mA
High Power LEDs - Single Color Red, 13.9lm
High Power LEDs - Single Color Red, 18.1lm
High Power LEDs - Single Color Red, 23.5lm
High Power LEDs - Single Color Royal Blue, 14.7rf
High Power LEDs - Single Color Royal Blue, 17.5rf
High Power LEDs - Single Color Royal Blue, 175mW
High Power LEDs - Single Colour Blue 465-485nm 10.7lm @ 150mA
High Power LEDs - Single Colour Blue, 13.9lm
High Power LEDs - Single Colour Green, 26.8lm
High Power LEDs - Single Colour Green, 30.6lm
High Power LEDs - Single Colour Red 620-630nm 13.9lm @ 150mA
High Power LEDs - Single Colour Red, 18.1lm
High Power LEDs - Single Colour Red, 23.5lm
High Power LEDs - White White 3000K 39.8lm, 50mA
High Power LEDs - White White 4000K 117lm @ 500mA
High Power LEDs - White White 5000K 117lm @ 500mA
High Power LEDs - White White 56.8lm XLamp MLE LED
High Power LEDs - White White, 30.6Lf min
High Power LEDs - White White, 30.6lm
High Power LEDs - White White, 35.2Lf min
High Power LEDs - White White, 35.2lm
High Power LEDs - White White, 39.8Lf min
High Power LEDs - White White, 39.8lm
High Power LEDs - White White, 45.7Lf min
High Power LEDs - White White, 45.7lm
High Power LEDs - White White, 51.7Lf min
High Power LEDs - White White, 51.7lm
High Power LEDs - White White, 56.8Lf min
High Power LEDs - White White, 56.8lm
High Power LEDs - White XLAMP MLE LED C-WT 45.7LM
High Power LEDs - White XLAMP MLE LED C-WT 51.7LM
High Power LEDs - White XLAMP MLE LED WARMWT 35.2LM
High Power LEDs - White XLAMP MLE LED WARMWT 39.8LM
High Power LEDs - White XLAMP MLE LED WARMWT 51.7LM

<< Prev Next >>