Cree, Inc. LED White Lighting MLESWT-A1-0000-0003F7

Description
LED Lighting XLamp® ML-E White, Warm 3250K (3000K ~ 3500K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Warm 3250K (3000K ~ 3500K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-A1-0000-0003F7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-A1-0000-0003F7-ND
LED White Lighting MLESWT-A1-0000-0003F7-ND
LED Lighting XLamp® ML-E White, Warm 3250K (3000K ~ 3500K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Warm 3250K (3000K ~ 3500K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-A1-0000-0003F7
High Power LEDs - White MLESWT-A1-0000-0003F7
High Power LEDs - White White, 45.7lm

High Power LEDs - White White, 45.7lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-A1-0000-0003F7-ND MLESWT-A1-0000-0003F7
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 3250 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Led 0.5W Moonstone, Cool Wht, 49Lm; Led Colour Broadcom - 36AJ8261 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details