Cree, Inc. LED White Lighting MLESWT-H1-0000-0002E7

Description
LED Lighting XLamp® ML-E White, Warm 3000K (2850K ~ 3250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Warm 3000K (2850K ~ 3250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-H1-0000-0002E7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-H1-0000-0002E7-ND
LED White Lighting MLESWT-H1-0000-0002E7-ND
LED Lighting XLamp® ML-E White, Warm 3000K (2850K ~ 3250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Warm 3000K (2850K ~ 3250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-H1-0000-0002E7
High Power LEDs - White MLESWT-H1-0000-0002E7
High Power LEDs - White White, 39.8lm

High Power LEDs - White White, 39.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-H1-0000-0002E7-ND MLESWT-H1-0000-0002E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness LED - C5SMF-AJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details