LED Lighting XLamp® ML-E White, Cool 5000K (4500K ~ 5350K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
LED Lighting XLamp® ML-E White, Cool 5000K (4500K ~ 5350K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
LED Lighting XLamp® ML-E White, Cool 5000K (4500K ~ 5350K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
High Power LEDs - White XLAMP MLE LED C-WT 51.7LM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8119382P | 8119382 | MLEAWT-A1-R250-0004E3TR-ND | MLEAWT-A1-R250-0004E3 |
| Product Name | LEDs | LEDs | LED White Lighting | High Power LEDs - White |
| Forward Voltage | 3.4 volts | 3.4 volts | 3.2 volts | |
| Number of Array Elements | 1 | 1 | ||
| LED Type | White; White | White | ||
| LED Package: | 4-SMD, J-Lead Exposed Pad |