Cree, Inc. LED White Lighting MLESWT-A1-0000-0002Z7

Description
LED Lighting XLamp® ML-E White, Warm 3000K (2925K ~ 3125K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Warm 3000K (2925K ~ 3125K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-A1-0000-0002Z7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-A1-0000-0002Z7-ND
LED White Lighting MLESWT-A1-0000-0002Z7-ND
LED Lighting XLamp® ML-E White, Warm 3000K (2925K ~ 3125K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Warm 3000K (2925K ~ 3125K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-A1-0000-0002Z7
High Power LEDs - White MLESWT-A1-0000-0002Z7
High Power LEDs - White White, 39.8lm

High Power LEDs - White White, 39.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-A1-0000-0002Z7-ND MLESWT-A1-0000-0002Z7
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
PICOLED™ Series - SML-P12Y2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
View Details
2 suppliers