Cree, Inc. LED White Lighting MLESWT-A1-0000-0002A8

Description
LED Lighting XLamp® ML-E White, Warm 3113K (2850K ~ 3375K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Warm 3113K (2850K ~ 3375K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-A1-0000-0002A8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-A1-0000-0002A8-ND
LED White Lighting MLESWT-A1-0000-0002A8-ND
LED Lighting XLamp® ML-E White, Warm 3113K (2850K ~ 3375K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Warm 3113K (2850K ~ 3375K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-A1-0000-0002A8
High Power LEDs - White MLESWT-A1-0000-0002A8
High Power LEDs - White White, 39.8lm

High Power LEDs - White White, 39.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-A1-0000-0002A8-ND MLESWT-A1-0000-0002A8
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 3113 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
2.5X2.0MM YEL SMD LED GULL WING - AM2520YC03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1048-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details