Cree, Inc. LED White Lighting MLEAWT-U1-0000-0002E5

Description
LED Lighting XLamp® ML-E White, Neutral 4000K (3750K ~ 4250K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Neutral 4000K (3750K ~ 4250K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLEAWT-U1-0000-0002E5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLEAWT-U1-0000-0002E5-ND
LED White Lighting MLEAWT-U1-0000-0002E5-ND
LED Lighting XLamp® ML-E White, Neutral 4000K (3750K ~ 4250K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Neutral 4000K (3750K ~ 4250K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLEAWT-U1-0000-0002E5
High Power LEDs - White MLEAWT-U1-0000-0002E5
High Power LEDs - White White, 39.8lm

High Power LEDs - White White, 39.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLEAWT-U1-0000-0002E5-ND MLEAWT-U1-0000-0002E5
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-XZDGK55W-A2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details