LED Lighting Color XLamp® ML-E Red 625nm (620nm ~ 630nm) 4-SMD, J-Lead Exposed Pad
LED Lighting Color XLamp® ML-E Red 625nm (620nm ~ 630nm) 4-SMD, J-Lead Exposed Pad
LED Lighting Color XLamp® ML-E Red 625nm (620nm ~ 630nm) 4-SMD, J-Lead Exposed Pad
High Power LEDs - Single Color Red, 23.5lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MLESRD-A1-0000-000W01TR-ND | MLESRD-A1-0000-000W01 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 4-SMD, J-Lead Exposed Pad | |
| LED Type | Red | |
| Peak Wavelength | 625 nm (6250 Å) |