Cree, Inc. LED White Lighting MLESWT-A1-0000-0004DY

Description
LED Lighting XLamp® ML-E White, Cool 5425K (4750K ~ 6100K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Cool 5425K (4750K ~ 6100K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-A1-0000-0004DY-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-A1-0000-0004DY-ND
LED White Lighting MLESWT-A1-0000-0004DY-ND
LED Lighting XLamp® ML-E White, Cool 5425K (4750K ~ 6100K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Cool 5425K (4750K ~ 6100K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-A1-0000-0004DY
High Power LEDs - White MLESWT-A1-0000-0004DY
High Power LEDs - White White, 51.7lm

High Power LEDs - White White, 51.7lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-A1-0000-0004DY-ND MLESWT-A1-0000-0004DY
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 5425 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers