LED Lighting Color XLamp® ML-E Green 528nm (520nm ~ 535nm) 4-SMD, J-Lead Exposed Pad
High Power LEDs - Single Color Green, 35.2lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 90-MLEGRN-A1-0000-000101TR-ND | MLEGRN-A1-0000-000101 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 4-SMD, J-Lead Exposed Pad | |
| LED Type | Green | |
| Peak Wavelength | 528 nm (5280 Å) |