Cree, Inc. LED White Lighting MLESWT-A1-0000-0002A3

Description
LED Lighting XLamp® ML-E White, Neutral 4250K (4000K ~ 4500K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Neutral 4250K (4000K ~ 4500K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-A1-0000-0002A3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-A1-0000-0002A3-ND
LED White Lighting MLESWT-A1-0000-0002A3-ND
LED Lighting XLamp® ML-E White, Neutral 4250K (4000K ~ 4500K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Neutral 4250K (4000K ~ 4500K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-A1-0000-0002A3
High Power LEDs - White MLESWT-A1-0000-0002A3
High Power LEDs - White White, 39.8lm

High Power LEDs - White White, 39.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-A1-0000-0002A3-ND MLESWT-A1-0000-0002A3
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 4250 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details
Specs
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 20 degrees
View Details