LED Lighting XLamp® ML-E White, Warm 3400K (3063K ~ 3750K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
High Power LEDs - White White, 39.8Lf min
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MLEAWT-H1-0000-0002A7-ND | MLEAWT-H1-0000-0002A7 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 4-SMD, J-Lead Exposed Pad | |
| LED Type | White | |
| Color Temperature | 3400 K |