LED Lighting XLamp® ML-E White, Warm 2500K (1950K ~ 3063K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
High Power LEDs - White White, 30.6lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MLESWT-H1-0000-0000AA-ND | MLESWT-H1-0000-0000AA |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 4-SMD, J-Lead Exposed Pad | |
| LED Type | White | |
| Color Temperature | 2500 K |