Cree, Inc. LED White Lighting MLESWT-H1-0000-0002A7

Description
LED Lighting XLamp® ML-E White, Warm 3400K (3063K ~ 3750K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Warm 3400K (3063K ~ 3750K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-H1-0000-0002A7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-H1-0000-0002A7-ND
LED White Lighting MLESWT-H1-0000-0002A7-ND
LED Lighting XLamp® ML-E White, Warm 3400K (3063K ~ 3750K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Warm 3400K (3063K ~ 3750K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-H1-0000-0002A7
High Power LEDs - White MLESWT-H1-0000-0002A7
High Power LEDs - White White, 39.8lm

High Power LEDs - White White, 39.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-H1-0000-0002A7-ND MLESWT-H1-0000-0002A7
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 3400 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Color Lighting - 516-ASMT-QRBD-AFG0ETR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details