Cree, Inc. LED White Lighting MLESWT-P1-0000-0001A7

Description
LED Lighting XLamp® ML-E White, Warm 3400K (3063K ~ 3750K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Warm 3400K (3063K ~ 3750K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-P1-0000-0001A7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-P1-0000-0001A7-ND
LED White Lighting MLESWT-P1-0000-0001A7-ND
LED Lighting XLamp® ML-E White, Warm 3400K (3063K ~ 3750K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Warm 3400K (3063K ~ 3750K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-P1-0000-0001A7
High Power LEDs - White MLESWT-P1-0000-0001A7
High Power LEDs - White White, 35.2lm

High Power LEDs - White White, 35.2lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-P1-0000-0001A7-ND MLESWT-P1-0000-0001A7
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 3400 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED White Lighting - 516-3597-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details