VAST STOCK CO., LIMITED Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| High Power LEDs - Single Color Amber, 26.8lm | |
| High Power LEDs - Single Color Amber, 30.6lm | |
| High Power LEDs - White White 3000K 33.3lm @ 150mA | |
| High Power LEDs - White White 35.2lm XLamp MLE LED | |
| High Power LEDs - White White 39.8lm XLamp MLE LED | |
| High Power LEDs - White White 4000K 38lm @ 150mA | |
| High Power LEDs - White White 45.7lm XLamp MLE LED | |
| High Power LEDs - White White 5000K 38lm @ 150mA | |
| High Power LEDs - White White 51.7lm XLamp MLE LED | |
| High Power LEDs - White White 56.8lm XLamp MLE LED | |
| High Power LEDs - White White 6500K 38lm @ 150mA | |
| High Power LEDs - White White, 18.1lm | |
| High Power LEDs - White White, 23.5lm | |
| High Power LEDs - White White, 26.8lm | |
| High Power LEDs - White White, 30.6lm | |
| High Power LEDs - White White, 35.2Lf min | |
| High Power LEDs - White White, 35.2lm | |
| High Power LEDs - White White, 39.8Lf min | |
| High Power LEDs - White White, 45.7Lf min | |
| High Power LEDs - White White, 51.7Lf min | |
| High Power LEDs - White White, 56.8lm |
| << Prev | Next >> |