LED Lighting Color XLamp® ML-E Blue 458nm (450nm ~ 465nm) 4-SMD, J-Lead Exposed Pad
High Power LEDs - Single Color Royal Blue, 14.7rf
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 90-MLEROY-A1-0000-000401TR-ND | MLEROY-A1-0000-000401 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 4-SMD, J-Lead Exposed Pad | |
| LED Type | Blue | |
| Peak Wavelength | 458 nm (4580 Å) |