LED Lighting XLamp® ML-E White, Cool 6200K (5350K ~ 7250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
High Power LEDs - White White, 51.7lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MLESWT-A1-0000-000450-ND | MLESWT-A1-0000-000450 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 4-SMD, J-Lead Exposed Pad | |
| LED Type | White | |
| Color Temperature | 6200 K |