L-com, Inc. Datasheets for Fiber Optic Power Meters
Fiber optic power meters are instruments that measure the average power of a continuous light beam. They are used to test signal power in fiber optic networks.
Fiber Optic Power Meters: Learn more
Product Name | Notes |
---|---|
The FOM120 series general-purpose power meters are great for both premise and outside plant applications. These units are ideal for measurement of optical power and optical loss/attenuations in a fiber... | |
The FOM220 is a general-purpose power meter suitable for both premise and outside plant applications. The FOM220 is used for measurement of optical loss/attenuations and optical power in fiber optic... | |
The L-com FOTM-OPM-AH is a handheld, multi-wavelength power meter. The FOTM-OPM-AH features a single channel design, with the ability to handle higher-powered inputs over seven (7) commonly used wavlengths. The... | |
The L-com FOTM-OPM-BH is a compact, multi-wavelength power meter. The FOTM-OPM-BH features a single channel design, with the ability to handle higher-powered inputs over seven (7) commonly used wavlengths. The... | |
The L-com FOTM-OPM-MCH Multi-channel Power Meter, optimized for PON (Passive Optical Networking) Applications. The L-com FOTM-OPM-MCH features Six (6) wavelengths, covering PON application wavelengths, and is suited for higher-powered signals.. | |
The TBX51-MM features the OS420 light source for use with premises and campus cabling networks that utilize multimode fiber. The ST connector outputs can be adapted to any cable plant... | |
This handy adapter can be used on the Advanced Fiber FOM100/200 Series power meters to accommodate LC fiber cables. Features Allows direct connection of LC fiber cables to any FOM100... |