L-com, Inc. Datasheets for Gender Changers

Gender changers are devices that change the end of a cable into another type, allowing two cable assemblies with the same or different genders to mate.
Gender Changers: Learn more

Product Name Notes
Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage...
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design...
Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to...
Whether you're mating two cables, swapping a connector gender or mounting to a panel, L-com offers this 4 Position D-Code M12 coupler to fulfill your M12 needs. This quality constructed...