PCE Instruments / PCE Americas Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Adhesion Tester PCE-CRC 10 Hatch Cutter to assess the adhesion of coatings / suitable for thin, thick or tough coatings / large, non-slip grip / replaceable blade / portable probe/...
Insulation Meter PCE-IT414 for high tension up to 5,000 or up to 10,000 volts The PCE-IT414 Insulation Meter belong to a series of highly accurate resistance devices that have a...
Insulation MeterPCE-IT413 for high tension up to 5,000 The PCE-IT413 Insulation Meter belong to a series of highly accurate resistance devices that have a 6 digit display. These Insulation Meters...
Insulation Tester PCE-IT 55 CAT III 1000V / for insulation resistance up to 2000 MΩ The PCE-IT 55 Insulation Tester determines insulation resistance up to a maximum of 2000 MΩ
PCE-FOT 10 Oil quality meter Oil quality meter with 3-digit LCD / Backlit / IP65 protected / Status LEDs (blue, green, red) / Display of PC value between 0.5% to...
Robust Insulation Tester/ Electrical resistance / Earthing resistance / Grinding impedance / Voltage measurement / Low resistance measurement / RCD test The PCE-ITE 50 is a robust installation tester with...
Tensile Adhesion Tester PCE-TAT 10 Simple design and easy operation, allows Adhesion Tester PCE-TAT 10 to be used for daily adhesion testing / Using glue with fast curing base allows...
Calibration block for concrete tester PCE-BPHC 1 - Test anvil to verify readings of concrete test hammer - Weight of 17 kg or 36 pounds
PCE-180 CBN is a handheld, portable, battery-powered wire tracer or cable locator that consists of an amplifier probe and acoustic signal or tone generator. This locating device is designed to...
PCE-CL 20 is a cable locator used to detect live and voltage-free electrical wires. This cable detector also can be used to locate metallic and non-metallic gas or water pipes,...
PCE-SPM 1 is a photovoltaic (PV) light meter used to measure solar radiation, solar energy or solar power. The meter's easy-to-read 4-digit LCD screen clearly displays Ptot in W/m²
Use PCE-ATP SWAB (sold separately - see accessories) to take a sample of the surface to be tested. Press the swab all the way down into the tube, so the...