PCE Instruments / PCE Americas Inc. Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| Contact Thermometer PCE-T390 Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot large LC display / power supply via batteries or mains... | |
| Digital penetration or immersion Thermometer / reduced response time / interchangeable battery / robust and shock-resistant The PCE-ST 1 Thermometer is a handheld digital device to measure temperature in the... | |
| Thermometer for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K... | |
| Thermometer with Microprocessor PCE-HPT 1 1-channel thermometer with 4-wire class A Pt100 sensor / software for transmission and data value / internal data logger The Thermometer with microprocessor is a... | |
| PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC... | |
| The digital thermometer is a two-channel measuring instrument. The digital temperature measuring device offers possibilities for a multitude of measuring projects. Due to its compact dimensions and its power supply,... | |
| The dual infrared temperature meter is used for fast surface temperature measurement. The two laser points of the infrared temperature meter PCE-895 mark the exact measuring point and thus offer... | |
| The multifunction thermometer is the ideal measuring device to check the climatic conditions in, for example, warehouses, production halls or greenhouses. The multifunction thermometer can measure the ambient temperature and humidity. | |
| The temperature meter has two measuring inputs. Each measuring input from the thermometer can be connected to a thermocouple of type K, T and J. With a measuring rate of... | |
| The thermometer offers precise temperature monitoring of multiple measuring points. With a measuring range of -210 to 1370 °C and support for thermocouple types K and J, it enables accurate... |