PCE Instruments / PCE Americas Inc. Datasheets for CMOS Cameras
Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually.
CMOS Cameras: Learn more
| Product Name | Notes |
|---|---|
| PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for... | |
| PCE-VE 200 is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable... | |
| PCE-VE 200-S is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable... | |
| PCE-VE 320HR is an inspection camera or borescope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach... | |
| PCE-VE 333HR is an inspection camera, borescope or endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in... | |
| PCE-VE 350HR is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool... | |
| PCE-VE 350HR3 is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool... | |
| PCE-VE 370HR is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool... | |
| PCE-VE 370HR3 is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool... | |
| Thanks to the integrated 7.62 cm TFT color display and Li-Ion batteries, the inspection camera PCE-DHM 10 can be PC-independent and therefore used completely mobile. Being equipped with 8 white... | |
| The high speed camera PCE-HSC 1660 is suitable for simple slow motion recordings in industry and research. With the help of this camera the filming can take place with the... | |
| The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3... | |
| The PCE-IVE 330 inspection camera is used to diagnose and monitor hard-to-reach areas on machines and systems. Due to the length of the inspection camera, it is also possible to... | |
| The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5... | |
| The PCE-VE 355N3 is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5... | |
| The USB inspection camera is designed to display simple magnifications on a computer screen. The USB inspection camera is connected to a screen. This allows a large presentation for several... |