PCE Instruments / PCE Americas Inc. Datasheets for Digital Thermometers

Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display.
Digital Thermometers: Learn more

Product Name Notes
- High accuracy - Large LCD screen with backlight - Min, max, average and hold functions - Adjustable measuring units (°C or °F) - Automatic shutdown to conserve battery power...
Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the...
Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and...
Digital penetration or immersion Contact Thermometer / reduced response time / interchangeable battery / robust and shock-resistant The PCE-ST 1 Contact Thermometer is a digital device to measure temperature in...
Dual Laser Infrared Thermometer PCE-895 Cross laser thermometer for non-contact measurement of surface temperatures / Fast response time / Adjustable emissivity / Max-Min function / USB / SD card The...
PCE-IR 1300 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer...
PCE-IR 1800 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for...
Pyrometer for non-contact temperature measurement / Adjustable emissivity / Optical resolution 30:1 / Measuring range of -50 ... +1000 °C / Double laser aiming / Maximum value display
Pyrometer PCE-779N Compact infrared thermometer to measure surface temperatures / incl. thermocouple measurement / adjustable emissivity / difference measuring function / tripod thread / MIN, MAX and alarm function /...
USB IR Thermometer PCE-890U IR Thermometer PCE-890U up to 1150 ° C / 250 ms response time /LC display / Real-time mode via the software / High accuracy
PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick...
PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing...
The digital temperature gauge is a two-channel measuring instrument. The digital temperature measuring device offers possibilities for a multitude of measuring projects. Due to its compact dimensions and its power...