PCE Instruments / PCE Americas Inc. Datasheets for Water Quality Photometers and Colorimeters

Water quality photometers and colorimeters are ion-specific, computer-interfaced probes that are designed to determine the concentration of a solution from its color intensity.
Water Quality Photometers and Colorimeters: Learn more

Product Name Notes
Colorimeter PCE-CSM 22 High-quality spectrophotometer / Dual aperture size / Pass or Fail delta display / Evaluation via software over Bluetooth or USB / UV and 18-color LED as light...
Colorimeter PCE-CSM 20 High-quality spectrophotometer / Powerful lithium-ion battery / Single or average value measurement / Evaluation via USB / Blue LED (D65) as light source PCE-CSM 20 is a...
Colorimeter PCE-CSM 21High-quality spectrophotometer / Custom aperture size / Pass or Fail delta display / Evaluation via SW over Bluetooth or USB / 9-color LED as light source PCE-CSM...
PCE-CSM 7 is a portable colorimeter used to measure different spectral parameters. This user-friendly, ergonomically designed colorimeter automatically performs a white and black calibration when powered on. Suitable for manufacturing...
The colorimeter is designed to carry out fast and precise color measurements of surfaces. The color ranges CIE-LAB, CIE-LCh, HunterLab, CIE-Luv, XYZ, RGB of the color can be determined with...
The colorimeter PCE-CSM 10 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different...
The Colorimeter PCE-CSM 2 proves to be a true multitasking device. It is designed to measure the color spectrum of various objects. Light consists of a broad spectrum of colors...
The colorimeter PCE-CSM 3 was developed for quality control and offers a high accuracy. When using the colorimeter, you can choose between different color spaces (CIE L*a*b*C*h, CIE L*a*b*). After...
The colorimeter PCE-CSM 5 was developed for quality control and offers a high accuracy. When using the colorimeter, you can choose between different color spaces (CIE LAB, XYZ, LCh, RGB,...
The colorimeter PCE-CSM 6 was developed for quality control and offers a high accuracy. When using the colorimeter, you can choose between different color spaces (CIE L*a*b, CIE L*a*b*C*h). After...
The colorimeter PCE-CSM 8 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different...
The Colorimeter proves to be a good multitasking device. It is designed to measure the color spectrum of various objects. Light consists of a broad spectrum of colors which are...
The handheld portable digital colorimeter PCE-CSM 1 was developed for quality control and offers a high accuracy. When using the colorimeter, you can choose between different color spaces (CIE L*a*b*C*h,...
With the colorimeter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u´ and v´...