PCE Instruments / PCE Americas Inc. Datasheets for Videoscopes
Videoscopes are equipped with a CCD chip and focusable lens assembly that relays images from bores and cavities to a display. The camera is embedded in the tip of the scope and uses CCD technology rather than optical relay components (borescopes) or fiber optics (fiberscopes).
Videoscopes: Learn more
| Product Name | Notes |
|---|---|
| PCE-VE 200 Videoscope Video inspection camera for nondestructive evaluation (NDE) and machine diagnostics PCE-VE 200 is a video inspection camera, for nondestructive evaluation (NDE) and machine diagnostics. The PCE-VE 200... | |
| PCE-VE 200SV1 Inspection camera for nondestructive machine diagnostics / Side view camera / Camera head diameter: 9 mm (0.4 in) / 3.5" LC display / 2600-mAh battery / Cable length... | |
| PCE-VE 200SV3 Industrial borescope for non-destructive machine diagnosis / Side view camera / Camera head diameter: 9 mm (0.4 in) / 3.5" LC display / 2600-mAh battery / Cable length... | |
| Waterproof Inspection Camera PCE-VE 380N-LOC for industrial companies, craft shops or workshops / with 4 GB memory card / Video recording and image recording / Diameter 28 mm (1.1 in)... | |
| The inspection camera gives you new, visual insights into the interior of motors and systems. The inspection camera is the ideal tool for maintenance and repair in workshops or industrial... | |
| The multiway videoscope with a cable length of one meter and a camera head diameter of 6 mm is the ideal tool for endoscopy. The LED illuminance on the camera... | |
| The tube camera PCE-PIC 60/120 is used to inspect channels and pipes. Depending on the model, the tube camera has a 60 m / 196.9 ft or 120 m /... | |
| The videoscope has a 1.2 m / 3.9 ft long endoscope cable. With a diameter of only 2 mm, cavities with the smallest access can be viewed with the help... | |
| The videoscope has a 1.5 m / 4.9 ft long endoscope cable. With a diameter of only 4 mm, cavities with the smallest access can be viewed with the help... | |
| The WiFi videoscope can be connected to a tablet or smartphone using the Android or iOS app. The WiFi borescope impresses with its simple handling and its robust construction. With... | |
| The WiFi videoscope with the 4-way camera head is a versatile tool for visual inspection and image capture in hard-to-reach areas. With a flexible cable length of 1 meter, the... |