PCE Instruments / PCE Americas Inc. Datasheets for Conductivity and Resistivity Meters

Conductivity meters, dissolved solids meters, and resistivity meters are analytical instruments that measure the conductivity, dissolved solids, and/or resistivity of a liquid sample.
Conductivity and Resistivity Meters: Learn more

Product Name Notes
Conductivity meter for EC and TDS (amount of salts and dissolved solid materials) With the conductivity meter PCE-CM 41 it is possible to measure conductivity value, the amount of all...
Conductivity Meter to determine salt content in liquids With the conductivity meter PCE-SM 11 conductivity in non-saturated solutions can be quickly and accurately determined. The Conductivity Meter PCE-SM 11 has...
Conductivity Meter PCE-PWT 10 pocket size conductivity tester / for ultrapure water / smallest measuring range 20µS/cm / salinity measurement / temperature compensation up to 60 °C The conductivity meter...
PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode
Water Analysis Meter PCE-PWT 10 pocket size conductivity tester / for ultrapure water / smallest measuring range 20µS/cm / salinity measurement / temperature compensation up to 60 °C The water...
The pH meter PCE-PH 30 is the optimal tool for checking the most important water parameters. The portable pH meter PCE-PH 30 is used to control pH and conductivity.