PCE Instruments / PCE Americas Inc. Datasheets for Force and Load Sensors

Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more

Product Name Notes
Light force gauge for in-house use / Summing function / Hold function / Gross - Net Weighing / Freely adjustable weighing unit / Weighing ranges up to 1,000 kg The...
Motorized material test stand to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed Our motorized material test stand...
PCE-FM200 Force Gauge For push-pull or compression and tension force measurements up to 20 kg / 44.10 lb / 196.10 N PCE-FM200 is a push-pull force gauge for tension and...
PCE-CS 300 is a digital, battery-powered Force Gauge for indoor use. The rugged design of the Force Gauge accommodates applications in rough industrial conditions as well as in fields such...
PCE-CS 3000N is a digital, battery-powered, heavy-duty Force Gauge that displays measurement values in kilograms (kg) or pounds (lbs). The scale comes factory calibrated and includes a hook, shackle and...
PCE-CS 5000N is a digital battery-powered Force Gauge that displays measurement values in kilograms (kg) or pounds (lbs). The Force Gauge comes factory calibrated and includes a hook, shackle and...
The PCE-DDM 10 Force Gauge is the ideal tool for measuring strong tensile forces. The PCE-DDM 10 Force Gauge is delivered in a protective carrying case and includes two shackles...
The PCE-DDM 10WI Force Gauge is the ideal tool for weighing big loads and for measuring strong tensile forces. The PCE-DDM 10WI Force Gauge is delivered in a protective carrying...
The PCE-DDM 20 Force Gauge is the ideal tool for weighing big loads and for measuring strong tensile forces. The PCE-DDM 20 Force Gauge is delivered in a protective carrying...
The PCE-DDM 20WI Force Gauge is the ideal tool for weighing big loads and for measuring strong tensile forces. The PCE-DDM 20WI Force Gauge is delivered in a protective carrying...
The PCE-DDM 3 Force Gauge is the ideal tool for measuring strong tensile forces. The PCE-DDM 3 Force Gauge is delivered in a protective carrying case and includes two shackles...
The PCE-DDM 3WI Force Gauge is the ideal tool for measuring strong tensile forces. The PCE-DDM 3WI Force Gauge is delivered in a protective carrying case and includes two shackles...
The PCE-DDM 5 Force Gauge is the ideal tool for measuring strong tensile forces. The PCE-DDM 5 Force Gauge is delivered in a protective carrying case and includes two shackles...
The PCE-DDM 5WI Force Gauge is the ideal tool for measuring strong tensile forces. The PCE-DDM 5WI Force Gauge is delivered in a protective carrying case and includes two shackles...
The PCE-DFG 500 is a digital Force Gauge for tension and compression force measurements up to 500 N. The digital Force Gauge provides a high resolution of 0.05 N, allowing...