PCE Instruments / PCE Americas Inc. Datasheets for Durometers
Durometers are instruments used for measuring the indentation hardness of rubber, elastomers, plastics and foam materials.
Durometers: Learn more
| Product Name | Notes |
|---|---|
| Handheld mechanical durometer for testing low impact concrete The PCE-HT-75 durometer for concrete is easy to use and is fundamentally used in the construction industry as well as other industrial... | |
| Mechanical durometer for measuring hardness of soft elastomer, with drag needle for an accurate measurement of peak value The PCE-DX-AS durometer is used for measuring surface hardness (shore A) of... | |
| Durometer PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The durometer... | |
| Digital Durometer to measure Shore A hardness in shoft gums with USB-Port and software The PCE-DDO 10 durometer is an ergonomic device to check Shore hardness in gum. It has... | |
| Digital Durometer to measure Shore A hardness in shoft gums, rubber and elastomers with USB-Port and downloadable software The PCE-DDA 10 durometer is an ergonomic device to check Shore hardness... | |
| Digital Durometer to measure Shore D hardness in materials such as hard rubber and thermoplastic with USB port and downloadable software The PCE-DDD 10 durometer is an ergonomic device to... | |
| Durometer for metallic materials with printer, memory and software which shows breaking strength directly in the display. PCE-2800 Durometer is a portable instrument to show and print hardness value on-site. | |
| Durometer PCE-2600N for measuring surface hardness / OLED / compact design / handheld measuring instrument/ limit alarm / measuring direction 360 ° The durometer is used wherever a fast hardness... | |
| PCE-DD-A Durometer to measure Shore A hardness in soft gums, rubber and elastomers / easy-to-read digital display / resolution of 0.5 degrees of hardness The PCE-DD-A Durometer is an ergonomic... | |
| Featuring a quick 2-second measurement time, this UCI hardness tester is the ideal tool for weld inspection, hardness control of metal coatings and hardness measurement of fine-grained metals, small forgings,... | |
| PCE-1000N is a portable handheld Barcol hardness testing durometer used to measure the hardness of pure aluminum, soft aluminum, thick aluminum alloy and aluminum sheets, strips, rods, castings and forgings. | |
| PCE-3500 is a portable durometer or hardness tester that uses the ASTM A1038 ultrasonic contact impedance (UCI) method to measure the hardness of metals and alloys with a minimum thickness... | |
| PCE-950 is a handheld metal hardness durometer used to determine the hardness of 10 different types of metal (i.e., cast steel, hammered steel, cold-rolled steel, stainless steel, cast iron, ductile... | |
| PCE-DD-D is a Shore D durometer or hardness tester used to measure the Shore hardness of materials such as hard rubber, hard resin, acrylic, glass, thermoplastic and more. This Shore... | |
| PCE-HT 225E is a durometer or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for... | |
| PCE-HT-225A is a durometer or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for use... | |
| The PCE-900 portable metal hardness tester features 9 common material presets including: - (Cast) steel - Cold work tool steel - Stainless steel - Grey cast iron - Spheroidal graphite... |