PCE Instruments / PCE Americas Inc. Datasheets for Megohmmeters
Megohmmeters generate high voltage, low current signals for testing the breakdown strength of electrical insulation. They are called megohmmeters because the insulating resistance of a properly designed product is expressed in mega ohms (M
).
Megohmmeters: Learn more
| Product Name | Notes |
|---|---|
| Insulation tester PCE-IT100 For insulation resistance up to 4000 MΩ / CAT III 1000V / Easy handling Single or continuous measurement / Max / Min-value function The insulation tester PCE-IT100... |