PCE Instruments / PCE Americas Inc. Datasheets for Industrial Thermometers

Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more

Product Name Notes
PCE-IR 1300 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer...
PCE-IR 1800 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for...
Pyrometer for non-contact temperature measurement / Adjustable emissivity / Optical resolution 30:1 / Measuring range of -50 ... +1000 °C / Double laser aiming / Maximum value display
Pyrometer PCE-779N Compact infrared thermometer to measure surface temperatures / incl. thermocouple measurement / adjustable emissivity / difference measuring function / tripod thread / MIN, MAX and alarm function /...
PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing...