PCE Instruments / PCE Americas Inc. Datasheets for Borescopes
Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more
| Product Name | Notes |
|---|---|
| Borescope PCE-VE 1014N-F / 2-Way head / Image and video recordings / Large 7" LCD display for detailed viewing / Recording on SD card / Images rotatable 360° (90° steps)... | |
| Borescope PCE-VE 1034N-F / 2-Way head / Image and video recordings / Large 7" LCD display for detailed viewing / Recording on SD card / Images rotatable 360° (90° steps)... | |
| Different cables can be connected to the borescope / image and video recordings / large 7 "LC display for precise viewing / recording on SD card / pictures rotatable by... | |
| PCE-VE 180 Borescope LED illumination / MicroSD memory / Detachable remote control display / Small 3.9 mm / 0.16" cable diameter / 1 m (3.28') cable length PCE-VE 180 is... | |
| PCE-VE 200 Borescope Industrial endoscopic video inspection camera provides excellent image quality at an affordable price PCE-VE 200 is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation... | |
| PCE-VE 350HR Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE... | |
| PCE-VE 350HR3 Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE... | |
| PCE-VE 355N Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with 8 GB SD card memory and small 4.5 mm diameter cable ***Not for medical use*** | |
| PCE-VE 355N3 Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with 8 GB SD card memory and small 4.5 mm diameter cable ***Not for medical use*** | |
| PCE-VE 370HR Articulating Borescope Four-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination... | |
| PCE-VE 370HR3 Borescope Four-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE... | |
| PCE-VE 380N Borescope Waterproof downhole video inspection camera or industrial endoscope with 22 m / 72 ft long cable on reel PCE-VE 380N is an industrial borescope or inspection camera... | |
| PCE-VE 390N Borescope Includes semi-flexible / semi-rigid, 28 mm / 1.1" diameter, 10 m / 32.8' long cable and SD card memory for saving pictures and videos PCE-VE 390N is... | |
| Rigid borescope with a working length of 175 mm / Diameter only 2.7 mm / LED bulbs / Rugged metal housing / Battery operation Rigid borescope for visual inspection in... | |
| Telescopic camera for diagnosis and monitoring of hard-to-reach areas / machine and system diagnostics / 8" LCD monitor / 12 bright LEDs on the camera head / adjustable brightness of... | |
| PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m... | |
| PCE-VE 1000 is an industrial endoscope, borescope, videoscope or inspection camera display featuring an exceptionally large 7" high-resolution LCD screen for impressive on-screen viewing capabilities. Display only. Camera cable sold... | |
| PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for... | |
| PCE-VE 200-S is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable... | |
| PCE-VE 320HR is a borescope, inspection camera or endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in... | |
| PCE-VE 333HR is a borescope, inspection camera or endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in... | |
| PCE-VE 340N is an automotive tester, borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for... | |
| PCE-VE 360N is a small-diameter automotive tester, borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool... | |
| The inspection camera of the PCE-PIC series is an ideal tool for any service technician who needs to visually inspect pipes and ducts. The inspection camera has a 23 mm... | |
| The pipe camera PCE-PIC 60/120 is used to inspect channels and pipes. Depending on the model, the pipe camera has a 60 m / 196.9 ft or 120 m /... |