PCE Instruments / PCE Americas Inc. Datasheets for Infrared Thermometers
Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object.
Infrared Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the... | |
| Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and... | |
| PCE-IR 1300 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer... | |
| PCE-IR 1800 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for... | |
| Pyrometer for non-contact temperature measurement / Adjustable emissivity / Optical resolution 30:1 / Measuring range of -50 ... +1000 °C / Double laser aiming / Maximum value display | |
| Pyrometer PCE-779N Compact infrared thermometer to measure surface temperatures / incl. thermocouple measurement / adjustable emissivity / difference measuring function / tripod thread / MIN, MAX and alarm function /... | |
| USB IR Thermometer PCE-890U IR Thermometer PCE-890U up to 1150 ° C / 250 ms response time /LC display / Real-time mode via the software / High accuracy | |
| PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick... | |
| PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing... |