PCE Instruments / PCE Americas Inc. Datasheets for Sound Level Meters and Noise Dosimeters

Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement.
Sound Level Meters and Noise Dosimeters: Learn more

Product Name Notes
Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for...
Aircraft Noise Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger...
Environmental Meter PCE-MSL 1 Sound level meter with A-frequency weighting / simultaneous temperature measurement / 0.1 dB resolution / HOLD function / extreme value measurement / large frequency range /...
Outdoor Noise Dose Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface /...
Outdoor Decibel Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger...
Portable sound camera and sound pressure meter for visual sound level measurement In loud environments, it is often difficult to pinpoint the source of a sound. The easy-to-operate PCE-MSV 10...
Professional outdoor noise dose meter PCE-430 (class 1) incl. outdoor noise level meter kit Handheld noise meter and real-time frequency analyzer / Octave band filter / Filter upgradeable / Fast,...
Professional sound level meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter...
Professional SPL meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable...
PCE-318 is a portable handheld class II (type 2) noise, sound level or sound pressure level (SPL) meter used for measuring sound in decibels (dB). The meter comes with a...
PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has...
PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has...
PCE-432 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter is...
PCE-NDL 10 is a high-quality sound level meter with data logging capabilities. This noise dosimeter records sound pressure level (SPL) measurements as well as dosimetry (dose) measurements in decibels (dB)...
PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible...
SLT-TRM is a class II (type 2) sound level, sound pressure level (SPL), decibel (dB) or noise meter with audible or visual alarm output capability. SLT-TRM is used for long-term,...
The sound level meter can be connected to a PC via the USB port. This allows the recorded decibel readings to be transferred to a PC for detailed analysis using...
The Sound Level Meter consists of a measuring microphone with a handle and a wall bracket on a 1.5 m cable, a sound transmitter. The main area of application of...