PCE Instruments / PCE Americas Inc. Datasheets for Radiation Detectors
Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses.
Radiation Detectors: Learn more
| Product Name | Notes |
|---|---|
| PCE-EM 29 is a portable handheld electromagnetic radiation detector with a spherical triaxial (3-axis) three-dimensional (3D) isotropic sensor used to measure electromagnetic fields (EMFs) as well as radio frequencies (RFs). | |
| PCE-EMF 823 is a portable handheld single-axis electromagnetic radiation detector or Gauss meter for measuring electromagnetic fields (EMFs). This user-friendly EMF meter is ideal for assessing risks associated with exposure... | |
| PCE-G28 is a portable, handheld electromagnetic field radiation detector or gauss meter that detects electromagnetic fields (EMFs) and displays measurement results in milligauss (mG) or microTesla (µT). This EMF radiation... | |
| PCE-MFM 3000 is a handheld electromagnetic radiation detector or gauss meter that detects both static (DC) permanent magnet (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement... | |
| PCE-SPM 1 is a photovoltaic (PV) light meter used to measure solar radiation, solar energy or solar power. The meter's easy-to-read 4-digit LCD screen clearly displays Ptot in W/m² or... | |
| The Electromagnetic Radiation Detector is used in the laboratory and quality assurance to measure the strength of magnetic fields. The Electromagnetic Radiation Detector is delivered with two different sensors. There... | |
| The gauss meter is a reliable measuring device for measuring the existing magnetic field. This gauss meter is suitable for measuring both static (permanent magnet) and alternating magnetic fields. The... | |
| The PCE-UV34 Radiation Detector is a device used to measure UVA and UVB radiation. This accurate device operates on a wave length of 290 to 390nm. With this Radiation Detector... |