PCE Instruments / PCE Americas Inc. Datasheets for Condition Monitors and Fault Detectors
Condition monitors and fault detectors find faults in mechanical, electrical, optical or other systems before a system failure condition occurs. An example of a fault in an electrical system is an arching circuit breaker. An example of a fault in a mechanical system is a failed roller bearing. Both mechanical and electrical faults produce characteristic sounds, which can be detected using air or structure borne acoustic detection techniques.
Condition Monitors and Fault Detectors : Learn more
| Product Name | Notes |
|---|---|
| Condition Monitoring Stethoscope for use in machinery maintenance and repair The PCE-S 41 Condition Monitoring Stethoscope is battery powered and easy to use. This Condition Monitoring Stethoscope can be used... | |
| Condition Monitoring Stethoscope PCE-S 40 Acoustic stethoscope for maintenance and servicing of machines / measuring tip approx. 16.5 cm / earpieces made of soft plastic / total length approx. 1... | |
| Condition Monitoring Stethoscope PCE-S 42 Machine stethoscope to listen to bearings and motors / two measuring tips of different lengths / 32 sound levels / noise-suppressing headphones included in delivery... |