PCE Instruments / PCE Americas Inc. Datasheets for Pressure Transmitters

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more

Product Name Notes
PCE-DDMU 10 differential pressure transducer Digital differential pressure transducer with analogue output / High accuracy / For differential and relative pressure measurement / Selectable measuring ranges The PCE-DDMU 10...
Pressure Transmitter PCE-DMU 10 Pressure Transmitter to 600 Bar / various connections / 0/4 ... 20 mA or 0 ... 10 V output / Ceramic membrane The pressure transducer PCE-DMU...