PCE Instruments / PCE Americas Inc. Datasheets for Tachometers
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more
| Product Name | Notes |
|---|---|
| Digital rotation meter for both contact and non-contact measurement PCE-T236 is a digital handheld tachometer or rotation meter for both contact and non-contact measurement. This tachometer measures rotation speed as... | |
| PCE-AT 5 Automotive Tester / Handheld Tachometer Measures revolutions in one-cylinder two-stroke and eight-cylinder four-stroke combustion engines with electric ignition starters The PCE-AT 5 automotive tester / handheld tachometer is... | |
| Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors / Robust ABS housing / RS232 interface / Storage of... | |
| Our Tachometer offers the possibility of precisely recording and analysing fast movements. With a measurement range of 50 to 1200 FPM, movements at different velocities can be analysed with high... | |
| PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated... | |
| The accelerometer sensor can be set flat, equipped with a magnet or combined with the included fastening screw to make contact with a surface during vibration measurement. Internal frequency filters... | |
| The motion analysis of rotating machines is quick and easy with our stroboscope. The stroboscope is equipped with 3 high-power LEDs, collectively producing a light intensity of 11,730 Lux at... | |
| The tachometer has a contact speed measurement. The measuring range of the contact speed measurement with the handheld tachometer is 0.5 … 99,999 RPM. In addition to the contact measurement,... | |
| The tachometer is a handy device for measuring the speed of objects with a measuring range of 60 to 20,000 RPM. The tachometer is suitable for inspecting objects with periodic... | |
| The tachometer PCE-T 238 is a battery-powered hand-held device that allows mobile use. The handheld tachometer can perform a contact measurement as well as a non-contact measurement. It is also... | |
| The tachometer uses the so-called "stroboscope effect" to analyse fast movements, vibrations or periodic processes. With the help of 9 high-intensity LEDs, the tachometer generates short flashes of light with... |