PCE Instruments / PCE Americas Inc. Datasheets for Vibration Measurement Instruments and Vibration Analyzers
Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer or another instrument.
Vibration Measurement Instruments and Vibration Analyzers: Learn more
| Product Name | Notes |
|---|---|
| Vibration Analyser to monitor machines and roller bearing / contact-free temperature and rotational speed determination / OLED- color display / graphic display / data storage for 16,000 measurement values /... | |
| Vibration Analyzer PCE-VM 5000 display and storage of acceleration, speed and expansion measurement of vibrations/ 4-channel vibration Vibration Analyzer indicates 4 channels of simultaneous Vibration Analysis through remote vibration sensors... | |
| Vibration Meter PCE-VDL 16I with up to 2400 Hz The vibration meters of the PCE-VDL series are available in two versions. The vibration meter PCE-VDL 16I contains sensors for the... | |
| Vibration meter PCE-VT 1100S Vibration tester for vibration measurement / Measured values memory for previous measurements / Measurement of acceleration, vibration velocity and displacement / Large frequency range / Battery-operated... | |
| PCE-TU 3 is a vibration analyzer laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings,... | |
| PCE-VC20 is a vibration meter calibrator used to calibrate vibration sensors, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical... | |
| PCE-VC21 is a vibration meter calibrator used to calibrate vibration sensors, meters, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates... | |
| PCE-VDR 10 is a single-axis accelerometer or vibration analyzer with real-time measurement and data logging capabilities. This vibration monitor records acceleration (m/s, g, ft/s) as well as speed (mm/s, cm/s,... | |
| PCE-VS10 is a vibration meter, analyzer or sensor condition monitoring switch used to measure RMS and peak value of vibration velocity or acceleration piezoelectrically. This IP67-rated vibration monitoring switch features... | |
| PCE-VS11 is a vibration meter, analyzer or sensor condition monitoring switch used to measure RMS value, peak value and frequency domain (FFT) of vibration velocity or acceleration piezoelectrically. This IP67-rated... | |
| PCE-VS12 is a vibration meter, analyzer or sensor condition monitoring switch used to measure RMS value, peak value and frequency domain (FFT) of vibration velocity or acceleration piezoelectrically. This IP67-rated... | |
| Portable vibration meter used to monitor, diagnose, control and solve problems related to the vibration velocity of various industrial equipment. | |
| The accelerometer sensor can be set flat, equipped with a magnet or combined with the included fastening screw to make contact with a surface during vibration measurement. Internal frequency filters... | |
| The PCE-VD 3 Vibration Analyser is a miniaturized universal Vibration Analyser with an included built-in three-axes acceleration sensor (X, Y, Z axis). The internal sensor of the PCE-VD 3 Vibration... | |
| The PCE-VM 31 Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration... | |
| The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration... | |
| The PCE-VM 31-HAWB Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration... | |
| The PCE-VM 3D Vibration Analyzer provides quick and simple measurements of acceleration and displacement to check the acceleration of machines and construction parts, allowing for defects and larger unbalances to... | |
| The PCE-VT 1100 Vibration Analyser is designed for the preventive or precautionary maintenance of production machines. The Vibration Analyser can be utilized for quick measurements of imbalances in machines and... | |
| The vibration meter has a measuring range of 0 … 200 m/s² for acceleration. In addition to acceleration, the vibration meter can also perform speed, displacement, frequency and an ISO... | |
| The vibration meter is an ideal measuring device for fast and precise checking of vibrating parts, machines and systems. Various measurement parameters are available for the vibration meter, such as... | |
| The vibration meter is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on... | |
| The vibration meter is the ideal companion for checking vibrating parts, machines and systems. With the external vibration sensor on the vibration meter, the vibration displacement up to 3.9 mm,... | |
| The vibration meter PCE-VM 20 is a compact device for direct evaluation of the vibration behavior of a machine. The vibration meter can measure and display various vibration parameters, such as... |