PCE Instruments / PCE Americas Inc. Datasheets for Thermal Imagers
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more
| Product Name | Notes |
|---|---|
| Our Thermal Imager offers reliable temperature measurement within a range from -20 °C to 550 °C (-4 °F to 1022 °F). The infrared images are displayed with a resolution of... |